NFPA 76 - : References
This document references the following standards:
NFPA 75
NFPA 1
NFPA 10
NFPA 13
IEEE 1635
ASTM E1537
ASTM E1966
ASTM E814 REV A
ATIS 0600307
ATIS 0600319
CSA C22.2 NO. 0.3-09
NFPA 1
NFPA 10
NFPA 101
NFPA 12A
NFPA 13
NFPA 14
NFPA 2001
NFPA 204
NFPA 220
NFPA 241
NFPA 25
NFPA 252
NFPA 257
NFPA 259
NFPA 262
NFPA 30
NFPA 37
NFPA 5000
NFPA 51B
NFPA 54
NFPA 58
NFPA 68
NFPA 70
NFPA 704
NFPA 72
NFPA 75
NFPA 750
NFPA 780
NFPA 80
NFPA 805
NFPA 80A
NFPA 90A
NFPA 92
NFPA 921
NFPA 96
ASHRAE 52.2
ASTM D2863
ATIS 0600311
ATIS 0600328
BSI BS 6266
CGA P-1
DOE-EP-0108
IEEE 1202
IEEE 1635
IEEE 383
NFPA 853
ASHRAE FUNDAMENTALS IP HANDBOOK
IEC 60695-11-5
IEC 60695-4
29 CFR PART 1910
NFPA 110
ASTM E1354 REV C
ASTM E648 REV A
ASTM E84
This document is referenced by the following standards:
NFPA 1H
BICSI 006
BICSI 007
NFPA 13H
ICC I-CODE IFC
CSA N293-12
NEMA VE 1
UFC 3-600-01
ICC I-CODE IFC COMM VOL I
NFPA 855
NYBC NYFC
NFPA 56F
NFPA 1600
CSA N393:22
NASA-STD-8719.11 REV B W/CHG 1
ASHRAE GUIDELINE 21
BICSI TPMRM
BICSI 001
ISO/IEC TS 22237-6
Advertisement