49 CFR PART 180 - : References
This document is referenced by the following standards:
ICC I-CODE ORFC
ICC I-CODE ORMSC
ICC I-CODE ORSSC
AFMAN 32-7002
IEEE 1512 SERIES
A-A-59760B
CSA SPE-2.1.3:20
A-A-19E
A-A-33C
A-A-1818B
CSA B625:20
DI-PACK-81059B
CI PAMPHLET 80
ASTM D4995
ASTM F2856
ASTM D6251/D6251M
ASTM D4080
ASTM D4701
FAA FO 8900.1 VOLUME 20
FAA FO 8900.1 VOLUME 10
FAA FO 8900.1 VOLUME 2
FAA FO 8900.1 VOLUME 6
FAA FO 8900.1 VOLUME 3
A-A-51925B
ASTM D3852
ASTM D7887
ASTM D7660
ASTM D7387
FM 6086
FM 6090
API RP 751
CLSI QMS01
FAA FO JO 3900.57A
FAA FO JO 6000.205
NASA-STD-5005 REV D W/CHG 1
BSI BS EN IEC 60974-9 - TC
FM 5560
MIL-PRF-6799L (1)
DODD 5210.65
NFPA 96
NFPA 59
NFPA 17
NFPA 17A
ASTM D6573/D6573M
CI PAMPHLET 98
CI PAMPHLET 150
MIL-V-50433 (1)
NFPA 101
NFPA 1700
NFPA 30
NFPA 1
CSA B622:20
CSA B620:20
CSA B621:20
MIL-DTL-45444C (2)
ICC I-CODE IFC
DA PAM 700-32
ICC I-CODE IFGC
CGA PS-60
CGA TB-27
CGA P-85
CGA P-2
CGA P-88
CGA C-16.1
CGA C-3
CGA P-17
CGA C-18
CGA G-13
CGA C-16
FLBC FLFGC
ICC I-CODE SCFC
ICC I-CODE SCFGC
ICC I-CODE MNSFC
ICC I-CODE IFGC COMM
ICC I-CODE VSFPC
FLBC FLBC
ICC I-CODE MNMFGC
ICC I-CODE MNBC
CGA P-31
CGA P-22
MIL-DTL-32235/4
MIL-DTL-32235B
BUMED 6280.1C
NFPA 475
BB-A-106E
ASTM D5631
ASTM D7815
ASTM D6065
ASTM D7323
ASTM D7123
ASTM D7324
ASTM D7325
ASTM D6127
ASTM D6268
ASTM D6427
ASTM D7326
ASTM D8061
NFPA 12
NFPA 400
CGA C-20
CGA M-2
CGA PS-30
CGA V-1
CGA P-65
CGA P-21
Advertisement