BICSI 007 - : References
This document references the following standards:
ASHRAE 90.1-2019 SI
BICSI 003
BICSI 006
BICSI 008
BICSI N1
BICSI N3
BSI BS 6701 + A1
BSI BS 7671
CSA C22.1-18
IEC 60364-4-43
IEC 60364-5-52
IEEE 802.3
ISO 12233
ISO 14524
ISO/IEC 11801-1
ISO/IEC 11801-6
ISO/IEC 14763-2
ISO/IEC 18598
ISO/IEC 30129
NFPA 101
NFPA 70
NFPA 72
NFPA 99
TIA-1005-A
TIA-1152-A
TIA-5017
TIA-5048
TIA-526-14-C
TIA-526-7-A
TIA-568.0-E
TIA-568.1-E
TIA-568.2-D
TIA-568.3-D
TIA-569-E
TIA-606-C
TIA-607-D
TIA-862-B
CENELEC EN 50173-1
CENELEC EN 50173-6
CENELEC EN 50174-1
CENELEC EN 50174-2
CENELEC EN 50174-3
CENELEC EN 50310
TIA-758-B
ASHRAE GUIDELINE 13
ASME A17.1
BICSI 002
CEN EN 12464-1
CEN EN 12464-2
IEC 60529
IEC 61280-4-1
IEEE 1100
IEEE 802.11
IEEE 802.15.1
IEEE C2
IEEE C62.41.1
IEEE C62.41.2
ISO/IEC 14543-3-1
ISO/IEC 18000-6
ISO/IEC 18000-63
ISO/IEC 18000-64
ISO/IEC 27001
NEMA 250
NEMA C12.18
NEMA SB 40
CENELEC EN 50173-3
CENELEC EN 50173-4
CENELEC EN 50173-5
ECIA EIA/ECA-310-E
EU 2016/679
NFPA 1221
NFPA 241
NFPA 3
NFPA 4
NFPA 730
NFPA 731
NFPA 75
NFPA 76
NFPA 90A
NIST SP 800-53A
TIA TSB-184-A
TIA-485-A
TIA-570-D
TIA-598-D
TIA-942-B
This document is referenced by the following standards:
BICSI TPMRM
BICSI TDMM
Advertisement