API SPEC 14A - : References
This document references the following standards:
ISO 10417
ISO 23936-2
ISO 10432
ISO 16070
API SPEC 19V
API 19C
API MPMS 10.4
API RP 13B-1
API RP 14B
API RP 5C5
API SPEC 14L
API SPEC 19G1
API SPEC 19G2
API SPEC 19V
API SPEC 20A
API SPEC 5B
API STD 20D
API TR 1PER15K-1
API TR 6J1
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-3
ASNT SNT-TC-1A
ASTM A370
ASTM A388/A388M
ASTM A609/A609M
ASTM D1414
ASTM D1415
ASTM D1708
ASTM D2240
ASTM D2990
ASTM D395
ASTM D412
ASTM D429
ASTM D624
ASTM D638
ASTM D785
ASTM D790
ASTM D792
ASTM E140 REV B
ASTM E165/E165M
ASTM E186
ASTM E21
ASTM E280
ASTM E446
ASTM E709
ASTM E94/E94M
IEC 60812
ISO 10005
ISO 10414-1
ISO 10432
ISO 13679
ISO 13879
ISO 1432
ISO 14998
ISO 15156-1
ISO 15156-2
ISO 15156-3
ISO 23936-2
ISO 2859-1
ISO 34-2
ISO 3601-1
ISO 3601-3
ISO 527-1
ISO 6506-1
ISO 6507-1
ISO 6508-1
ISO 6892-1
ISO 812
ISO 9000
ISO 9712
ISO TS 29001
ISO/IEC 17025
ISO/IEC 17050-1
ISO/IEC 17050-2
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
ISO 10417
ISO 16070
ISO 13628-3
This document is referenced by the following standards:
NORSOK D-010
API RP 17W
NORSOK D-007
AGA Z380.1
30 CFR PART 250
ISO 14224
ISO 28781
ISO 28781
ISO TR 27923
API RP 1171
API RP 11S9
API RP 19GLHB
API SPEC 19ICV
BSI BS EN ISO 10417
API RP 17G2
Advertisement