ANSI Z21.10.1 - : References
This document references the following standards:
24 CFR PART 3280
NFPA 54
NFPA 1192
CSA Z240 RV SERIES-14
CSA Z240 MH SERIES-16
CSA 2.17-2017
CSA C22.2 NO. 3-M1988
CSA CAN/CSA-C22.2 NO. 49-18
CSA CAN/CSA-P.3-15
CSA CAN1-6.2-M81
CSA CAN1-6.4-M79
CSA CAN1-6.6-M78
CSA Z240 MH SERIES-16
CSA Z240 RV SERIES-14
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.66-2015/CSA 6.14-2015
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM ANSI Z21.87-2007/CSA 4.6-2007
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
24 CFR PART 3280
AGA Z223.1
ASME B1.1
ASME B1.20.1
ASME B18.2.1
ASME B18.2.2
ASME B18.6.2
ASME B18.6.3
ASME B94.11M
ASME PTC 19.3
ASTM A90/A90M
ASTM B487
ASTM B499
ASTM B504
IEEE 315
NFPA 1192
NFPA 54
NFPA 70
NSF 14
CSA C22.1-21
ASME B36.10
CSA B149.1-20
CSA C22.2 NO. 0.15-15
CSA C22.2 NO. 210-15
CSA C22.2 NO. 239-21
CSA C22.2 NO. 24:21
CSA C309-M90
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
CSA/AM ANSI Z21.24:22/CSA 6.10:22
ASME PTC 19.3 TW
ASTM A653/A653M
NFPA 70 SPANISH
CGA ANSI Z21.35-1995
This document is referenced by the following standards:
ICC I-CODE IFGC
ICC I-CODE SCRC
FLBC FLFGC
ICC I-CODE SCFGC
CSA B149.3:20
ICC I-CODE IRC
ICC I-CODE VFGC
ICC I-CODE VRC
ICC I-CODE IFGC COMM
ICC I-CODE IRCPCSBC
ICC I-CODE ORC
ICC I-CODE ORSC
ICC I-CODE IRC COMM VOL II
ICC I-CODE ORMSC
ICC I-CODE MNMFGC
FLBC FLRC
ICC I-CODE MNRC
IAPMO USHGC
IAPMO UMC
IAPMO UPC
ASSE 1082
ICC I-CODE KRC
IAPMO NSPC
CSA B214-21
CSA/AM CSA/ANSI 13.1:22
CABC CARC
IAPMO CMC
IAPMO CPC
ICC I-CODE NJRC
CSA/AM ANSI NGV 5.2:23
CSA/AM ANSI NGV 5.1:23
NYBC NYFGC
NFPA 501
Advertisement