NFPA 99 - : References
This document references the following standards:
NFPA 101
NFPA 30
NFPA 5000
CGA P-2.6
CGA P-18
CGA G-8.1
NFPA 37
NFPA 53
NFPA 418
ASHRAE 170
NETA ATS
NFPA 110
NFPA 111
NFPA 400
NFPA 10
NFPA 13
ASME A17.1
ASME PVHO-1
NFPA 55
AAMI ES60601-1 REDLINE
ASHRAE 170
LIA Z136.3
NFPA 101
NFPA 110
NFPA 111
NFPA 13
NFPA 14
NFPA 10
NFPA 170
NFPA 20
NFPA 2001
NFPA 211
NFPA 25
NFPA 259
NFPA 260
NFPA 261
NFPA 286
NFPA 30
NFPA 31
NFPA 37
NFPA 400
NFPA 418
NFPA 495
NFPA 5000
NFPA 54
NFPA 55
NFPA 701
NFPA 72
NFPA 750
NFPA 82
NFPA 853
NFPA 90A
NFPA 91
NFPA 96
ASME A17.3
ASME B1.20.1
ASME B16.22
ASME B16.26
ASME B16.50
ASME B31.3
ASME B40.100
ASME PVHO-1
ASSE SERIES 6000
CSA ASME A17.1-2019/CSA B44:19
ASTM B103/B103M
ASTM B280
ASTM B32
ASTM B819
ASTM B828
ASTM B88
ASTM D2466
ASTM D2467
ASTM D2672
ASTM D2846/D2846M REV A
ASTM D4359
ASTM D5/D5M
ASTM E1537
ASTM E1590
ASTM E2652
ASTM E84
ASTM F438
ASTM F439
ASTM F441/F441M
NFPA 730
NFPA 801
NFPA 99B
ASHRAE FUNDAMENTALS IP HANDBOOK
NFPA 77
ASTM F493
BICSI ITS DICTIONARY
CDA A4015
CGA C-7
CGA G-4
CGA G-4.1
CGA G-6.1
CGA G-6.5
CGA G-8.1
CGA M-1
CGA P-18
CGA P-2.5
CGA P-2.6
CGA V-1
CGA V-5
CSA C22.2 NO. 0.3-09
ISA 7.0.01
MSS SP-58
16 CFR PART 1632
21 CFR PART 210
21 CFR PART 211
ASHRAE GUIDELINE 0
ASHRAE GUIDELINE 1.1
NFPA 1670
NFPA 220
NFPA 252
NFPA 53
NFPA 551
NFPA 70B
NFPA 730
NFPA 77
NFPA 90B
NFPA 99B
NFPA HAZ10
DOE STD-3020-97
ASHRAE 202
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
ASTM E119
ASTM F2213
ASTM F2503
ASTM G63
ASTM G72/G72M
ASTM G88
ASTM G93/G93M
ASTM G94
CGA P-2.7
CGA P-50
IEC 80001-1
IEEE 493
IEEE 602
NEMA ICS 2.3
NEMA PB 1.1
NEMA WD 6
NETA ATS
49 CFR PART 173
49 CFR PART 190
IEEE 3001.2
IEEE 3001.5
IEEE 3003.2
IEEE 3006.2
IEEE 3006.3
IEEE 3006.5
IEEE 3006.7
IEEE 3006.9
IEEE 3007.1
IEEE 3007.2
IEEE 3007.3
TIA-569-E
29 CFR PART 1910
ASME A17.1
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
NFPA 51
NFPA 49
ASTM A53/A53M
ASTM A240/A240M REV B
NFPA 780
ASTM D56
ASTM D2855
NFPA 326
NFPA 70 SPANISH
NFPA 704
NFPA 101A
ASTM D93
ASTM D323 REV A
AAMI ES60601-1 REDLINE
ASHRAE 90.1 I-P
ASHRAE 90.1 SI
ASTM A269/A269M
ASTM A312/A312M REV A
ASTM D1785 REV A
ASTM E136
ASTM E2965 REV A
TIA-606-D
NFPA 801
NFPA 80
NFPA 1561
ASTM D92
LIA Z136.1
This document is referenced by the following standards:
ACI MNL-15
NFPA 1
UFGS-26 55 80
UFGS 27 52 24
ICC I-CODE IFC
ICC I-CODE IBC
CGA P-2
CSA/AM ANSI Z223.2-1992
ICC I-CODE SCPC
FLBC FLEBC
ICC I-CODE SCEBC
ICC I-CODE SCFC
CSA CAN/CSA-C22.2 NO. 60601-1:14
CSA Z275.1-16
AAMI ST79
SNV SN EN ISO 9170-1
ICC I-CODE IEBC
ICC I-CODE IFC COMM
ICC I-CODE VEBC
ICC I-CODE VPC
ICC I-CODE VSFPC
ICC I-CODE IBC COMM VOL II
ICC I-CODE IEBC COMM
ICC I-CODE IPC COMM
ICC I-CODE ORFC
ICC I-CODE ORSSC
ICC I-CODE MPC
ICC I-CODE IBC COMM VOL I
ICC I-CODE OBC
ICC I-CODE VCC
ICC I-CODE CTBC
ICC I-CODE MNSFC
ICC I-CODE SCBC
FLBC FLPC
FLBC FLBC
ICC I-CODE MNBC
ASME A18.1
NFPA 32
BSI BS EN 14931
BSI BS EN ISO 9170-2
NASA-STD-8719.11 REV B W/CHG 1
CEI EN IEC 61340-6-1
ISO 9170-2
ISO 7396-1
ISO 9170-1
ISO 9170-2
IAPMO UPC
NFPA 150
NFPA 1125
CENELEC EN 60601-1
CLSI QMS04
ICC I-CODE IMC COMM
NFPA 350
UFC 3-575-01
UFC 3-520-01
UFC 3-540-01
UFC 3-540-07
UFC 3-600-01
IAPMO NSPC
ASTM D8419
NYBC NYPC
NYBC NYEBC
NYBC NYBC
AAMI ST91
NYBC NYFC
ASTM D6436
NFPA 301
NEMA ABP 1
NEMA ICS 10 PART 1
NEMA ICS 10 PART 2
NEMA SB 10
BSI BS EN ISO 9170-1
BSI BS EN ISO 7396-1 + A1
CGA M-22
CGA M-28
SNZ AS/NZS IEC 60601.1
ASHRAE 90465
ICC I-CODE IFC COMM VOL I
NFPA 86
CABC CAFC
CABC CAEBC
CABC VOL 2
NFPA 1660
NFPA 1910
CGA E-16
CGA P-56
IEC 60601-2-43
IEC 60601-2-43 (REDLINE + STANDARD)
CSA C22.2 NO. 60601-2-25:12
CSA C22.2 NO. 60601-2-34:12
NFPA 2800
NFPA 56
NFPA 120
IAPMO CPC
CGA P-12
ICC I-CODE NJBC
NFPA 1600
NFPA 45
NFPA 58
NFPA 70
CEN PREN 12110-1
CSA Z314:23
CFETP 4A1X1 PARTS I AND II
CFETP 4A2X1 PARTS I AND II
NEN-EN 12110-1
UFC 4-510-01
AAMI TIR11
ASTM G128/G128M
AR 750-1
NFPA 110A
NFPA 115
NFPA 70
NFPA 2
NFPA 1600
NFPA 1911
NFPA 58
NFPA 820
NFPA 45
NFPA 3000
NFPA 1124
NFPA 1031
NFPA 1620
CSA C22.2 NO. 178.1:22
CSA C22.2 NO. 178.3:17
CSA C22.2 NO. 62368-1-19
CSA Z275.4:22
CSA Z317.2-19
CSA Z32:21
CSA Z7396.1:22
NFPA 70E
NFPA 1616
NFPA 35
CSA C22.2 NO. 60601-2-22:23
CFETP 4V0X1/S PARTS I AND II
ASHRAE 90335
ASHRAE 90.4
BICSI TPMRM
BICSI 001
TIA-1179-B
NETA MTS
NBBI NB 23 (NBIC) PART 1
46 CFR PART 110
IEC 60601-2-57
IEST RP-CC022.2
IEC 60601-2-76
CGA P-41
CGA PS-40
Advertisement