CSA NGV 5.1 - : References
This document references the following standards:
NFPA 52
CSA B149.1-20
CSA/AM CSA/ANSI NGV 4.1-2018
AGA Z223.1
CSA 6.18-02
CSA B51-19
CSA C22.2 NO. 0.4-17
CSA C22.2 NO. 0.5:16
CSA C22.2 NO. 100-14
CSA C22.2 NO. 140.2-96
CSA C22.2 NO. 209-M1985
CSA C22.2 NO. 236-15
CSA CAN/CSA-C22.2 NO. 0.17-00
CSA/AM CSA/ANSI NGV 3.1:20
CSA/AM CSA/ANSI NGV 4.1-2018
CSA/AM CSA/ANSI NGV 4.2:14/CSA 12.52:14
CSA/AM CSA/ANSI NGV 4.6:20
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
49 CFR PART 571
ASME B1.1
ASME B1.13M
ASME B1.16M
ASME B1.2
ASME B1.3
ASME B16.33
ASME B18.2.1
ASME B18.2.2
ASME B18.6.2
ASME B18.6.3
ASME B40.100
ASTM A653/A653M
ASTM B858
ASTM D1149
ASTM D1171
ASTM D1822
ASTM D2000
ASTM D2137
ASTM D256
ASTM D395
ASTM D430
ASTM D471 REV A
ASTM D5420
ASTM D5628
ASTM D572
ASTM D573
ASTM D575
ASTM D624
ASTM D638
ASTM D648
ASTM D790
ASTM D865
ASTM SI10
CSA C22.2 NO. 0.12:19
IEC 60812
IEC 61025
IEEE SI 10
ISO 80000-1
MIL-STD-882E
NFPA 497
NFPA 52
NFPA 54
NFPA 70
NFPA 79
CSA C22.1-21
ISO 80000-11
ISO 80000-2
ISO 80000-5
ISO 80000-7
ISO 80000-10
ISO 80000-12
ISO 80000-3
ISO 80000-4
ISO 80000-8
ISO 80000-9
ASME B36.10
CSA B149.1-20
CSA C22.2 NO. 0.1-19
CSA C22.2 NO. 0.8-19
CSA C22.2 NO. 139-19
CSA C22.2 NO. 24:21
CSA C22.2 NO. 77-14
CSA/AM CSA/ANSI NGV 1-2017
CSA/AM CSA/ANSI NGV 4.4:21
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
This document is referenced by the following standards:
ICC I-CODE IFC
ICC I-CODE SCFGC
ICC I-CODE IFGC COMM
ICC I-CODE MNMFGC
IAPMO UMC
NYBC NYFGC
ICC I-CODE VFGC
CSA B108.1-21
ICC I-CODE IFC COMM VOL I
CABC CAFC
NFPA 2
Advertisement