AWWA D103 - : References
This document references the following standards:
ASCE 7-22
AWWA D106
AWWA M42
AWWA D104
AA 18
AA ADM
AA ASD-1
NFPA 22
ACI 301
ACI 318
ACI 349
AISC 360
API SPEC 12B
API SPEC 5L
ASME B16.5
ASTM A1011/A1011M REV A
ASTM A105/A105M
ASTM A106/A106M REV A
ASTM A123/A123M
ASTM A139/A139M
ASTM A153/A153M REV A
ASTM A181/A181M
ASTM A194/A194M REV A
ASTM A216/A216M
ASTM A27/A27M
ASTM A283/A283M
ASTM A307
ASTM A36/A36M
ASTM A48/A48M
ASTM A501/A501M
ASTM A53/A53M
ASTM A568/A568M REV A
ASTM A572/A572M
ASTM A6/A6M
ASTM A656/A656M
ASTM A668/A668M REV A
ASTM A992/A992M
ASTM B695
ASTM D1171
ASTM D1229
ASTM D1751
ASTM D2240
ASTM D395
ASTM D412
ASTM D471 REV A
ASTM D4752
ASTM D5162
ASTM D5402
ASTM D573
ASTM F1554
ASTM F3125/F3125M
AWWA C652
AWWA D104
AWWA D106
AWWA D108
NACE NO. 2
NACE SP0188
NFPA 22
SSPC SP 10
SSPC SP 8
AWWA M42
ASCE 7-22
ASTM A240/A240M REV A
ASTM A500/A500M REV A
ASTM A563/A563M REV A
NSF 61/600
ASTM C920
This document is referenced by the following standards:
IAPMO Z1002
UFGS-46 07 13.13
ISO 28765
AWWA D102
AWWA G200
UFC 3-230-01
UFC 3-301-01
AWWA 20560
AWWA 20428
AWWA D100
CSA S900.2-21
AWWA G100
AWWA M19
ASME PCC-2
BSI BS EN ISO 28765 - TC
CEN EN ISO 28765
NEN-EN-ISO 28765
BSI BS EN ISO 28765
SNV SN EN ISO 28765
ASCE 41140
ASME SBS
HIR INSPECTION OF ABOVE-GROUND
Advertisement