IEC TR 62271-312 - : References
This document references the following standards:
IEC 60050-151
IEC 60050-441
IEC 60076-1
IEC 60076-11
IEC 60076-12
IEC 60076-2
IEC 60076-7
IEC 60112
IEC 62271-202
IEC 60282-1
IEC 60529
IEC 60587
IEC 60865-1
IEC 61439-1
IEC 62271-1
IEC 62271-200
IEC 62271-201
IEC 62271-202
IEC TR 60865-2
IEC TR 60890
IEC TR 62271-208
IEC TR 62271-307
IEC 61439-2
IEC 61439-3
IEC 61439-4
IEC 61439-5
IEC 61439-6
IEC 61439-7
This document is referenced by the following standards:
CSA C61400-1:21
DNV-SE-0190
DNV-ST-0145
IEC 60092-503
NEN-IEC 60092-503
DNV-ST-0164
IEEE C37.20.2
CEI EN IEC 61869-13
DNV-OS-D201
DNV-RU-SHIPS PART 4 CHAPTER 8
NEN-EN-IEC 62271-202
BSI BS EN IEC 62271-202
IEC 62862-4-1
CEI EN IEC 61243-1
BSI BS EN IEC 62271-202 - TC
CEI EN IEC 62271-202
Advertisement