MIL-STD-464 - : References
This document references the following standards:
MIL-HDBK-454B
NFPA 780
DODD 6055.11 CE-02
ISO 46
MIL-HDBK-240A
MIL-STD-461G
47 CFR PART 300
AIAA S-121A
DODD 5200.19(D)
ESD S20.20
ESD TR20.20
IEC 61000-2-9
MIL-DTL-23659F
MIL-DTL-83413C (2)
MIL-HDBK-235-10 CONT. DIST.
MIL-HDBK-235-1D
MIL-HDBK-235-7 CONT. DIST.
MIL-HDBK-235-8 NOTICE 1
MIL-HDBK-237D
MIL-HDBK-274A
MIL-HDBK-419A VOL 1
MIL-HDBK-419A VOL 2
MIL-HDBK-423 CONT. DIST.
MIL-HDBK-454B
MIL-HDBK-83575
MIL-STD-1310H
MIL-STD-1542B
MIL-STD-1605A
MIL-STD-188 -125-1
MIL-STD-188-124B
MIL-STD-188-125-2
MIL-STD-3023 CONT. DIST.
MIL-STD-3053 NOTICE 2
MIL-STD-3054 CONT. DIST.
MIL-STD-331D
MIL-STD-4023 CONT. DIST.
MIL-STD-449D
MIL-STD-704F CHANGE 1
NFPA 70
NFPA 780
RTCA DO-160G
SMC-S-008
This document is referenced by the following standards:
SECNAV 5000.2F
IEEE C63.24
MODUK DEF STAN 00-970: PART 0
MIL-STD-1791D
IEEE 1848
NATO STANAG 7230
MIL-PRF-32565C
MIL-HDBK-534
JEDEC JEP162A.01
IEEE PC62.230/D14
MIL-PRF-29595B
MIL-DTL-32693/1
MIL-HDBK-240-1
ISA TR96.07.02
NASA-STD-8719.24 ANX REV B
MIL-PRF-53051D
NATO ATP-3.3.4.5
BSI BS IEC/IEEE 80005-1 + A1
JOTP-052
KSC-STD-E-0022 W/CHG 3
MIL-STD-1399-407
IEEE C63.14
MIL-DTL-32572A
MIL-DTL-32729
MIL-DTL-32729/1
COMDTINST 2450.1A
NAVSEA 2400.20A
NAVSEA 8020.7E
AIAA G-082
NASA-STD-7002 REV B W/CHG 1
AFSPCMAN 91-710 VOLUME 7
DA PAM 385-16
MIL-PRF-32731
GSFC-STD-7000 REV B
MSFC-SPEC-3635 REV C
NASA-STD-4003 REV A W/CHG 1
KSC-DE-512-SM REV M
KSC-E-165 REV E CHANGE 5
KSC-STD-E-0001 REV D CANC NOTICE
IEEE C63.14
Advertisement