29 CFR PART 1926 - : References
This document references the following standards:
IEEE 516
ASME A17.1
ASME A17.2
ASME B20.1
ASME B30.14
ASME B30.2
ASME B30.5
ASME B30.6
ASME B30.7
ASME/BPVC SEC I
ASME/BPVC SEC VIII-1
ASSP A10.3
ASSP A10.4
ASSP A10.5
ASTM A370
ASTM D1048
ASTM D1049
ASTM D1050
ASTM D1051
ASTM D120 REV A
ASTM D149
ASTM D178
ASTM D323 REV A
ASTM D56 REV A
ASTM D93
ASTM F1116 REV A
ASTM F1117
ASTM F1236
ASTM F1430/F1430M
ASTM F1505
ASTM F1506 REV A
ASTM F1564
ASTM F1701
ASTM F1742
ASTM F1796
ASTM F1797
ASTM F1825
ASTM F1826
ASTM F1891
ASTM F1959/F1959M
ASTM F478 REV A
ASTM F479
ASTM F496
ASTM F711
ASTM F712
ASTM F819
ASTM F855
ASTM F887
ASTM F914/F914M
BSI BS EN 13000 + A1
BSI BS EN 14439 + A2
IEEE 1048
IEEE 1067
IEEE 1307
IEEE 1584
IEEE 4
IEEE 516
IEEE 524
IEEE 80
IEEE 935
IEEE 957
IEEE C2
ISEA Z87.1
ISEA Z89.1
ISO 11660-1
ISO 11660-2
ISO 11660-3
ISO 27850
ISO 3471
ISO 5700
NEMA Z535.1
NEMA Z535.2
NEMA Z535.5
NFPA 13
NFPA 30
NFPA 385
NFPA 70E
NFPA 80
SAIA A92.2
ISO 11660-4
This document is referenced by the following standards:
SSTD-8070-0083-ELEC REV C
UFGS-31 23 06.00
UFGS-09 90 00
UFGS-33 01 50.55
UFGS-09 67 23.15
UFGS-09 67 23.16
ASSP A10.34
PIP PLSC0011
NECA NEIS 200
ASTM E3272
NASA-STD-8719.11 REV B W/CHG 1
ASTM F2233
FAA FO VS 3900.77
ANSI RMS-MF
ANSI RMS-LB
ESTA E1.39
NASA-STD-10002
NFPA 475
ASTM F2291
NFPA 241
API RP 500
CSA Z462:21
ASQ E5
COMDTINST M5100.47D
NFPA 1033
CSA Z250:21
UFGS-09 97 10.00 10
NEMA TS 5
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
NEMA TCB 4
PIP ELSGL01
ASTM E2121
FAA FO 3900.65A
ASSP A10.47
NFPA 2500
NFPA 350
UFGS-31 23 00.00
ASABE EP425.1
ANSI SGM-SF
UFC 3-301-01
UFC 3-520-05
UFC 3-810-01N
UFC 3-540-07
UFC 3-540-08
UFC 3-570-06
UFC 3-560-01
UFC 3-550-07
KSC-DE-512-SM REV M
UFC 4-730-10
UFC FC 4-721-10N
UFC 4-721-10
ASTM D3276
ASSP Z117.1
Advertisement