IEC/IEEE 61886-1 - : References
This document references the following standards:
API RP 17Q
API SPEC 6A
ASTM D1141
ASTM D1169 REV A
ASTM D1816
ASTM D877/D877M
CEN EN 10204
ICEA S-93-639
ICEA S-96-659-2014
IEC 60038
IEC 60059
IEC 60060-1
IEC 60156
IEC 60183
IEC 60243-1
IEC 60270
IEC 60502-2
IEC 60502-4
IEC 60721-3-2
IEC 60885-3
IEC 60986
IEC 61238-1-3
IEC 61442
IEC 62262
IEEE 386
IEEE 4
ISO 12103-1
ISO 23936-2
ISO 30013
ISO 7326
NEMA WC 53/ICEA T-27-581
NEMA WC 71
NEMA WC 74
NORSOK M-001
NORSOK M-710
This document is referenced by the following standards:
BSI 21/30368132 DC
API RP 17X
IEEE P61886-2/CD
API RP 17Z
IEEE P61886-2/CDV
Advertisement