13256-2 - : References
This document references the following standards:
ISO 13253
ISO 3966
ISO 5151
ISO 5167-1
ISO 817
ISO TS 16491
ISO/IEC GUIDE 98-3
This document is referenced by the following standards:
ISO 13256-1
NEN-ISO 13256-1
ISO 14021
ISO TR 16822
IAPMO USHGC
IAPMO UMC
ICC I-CODE IGCC
ICC I-CODE IECC COMM
CEN EN ISO 14021
CSA CAN/CSA-C13256-1-01
NYBC NYECCC
ICC I-CODE VECC
IEC 60335-2-40
IEC 60335-2-40 (REDLINE + STANDARD)
CSA/AM ANSI/CSA/IGSHPA C448 SERIES-16
CABC CAEC
IAPMO CMC
ICC I-CODE IECC
IEC 60335-2-40 EXV
ASHRAE 90.1 I-P
ASHRAE 90.1 SI
CSA C22.2 NO. 60335-2-40:22
ASHRAE 90.4
CENELEC EN 60335-2-40
SNZ AS/NZS ISO 13256.1
NEN-EN-IEC 60335-2-40
SNZ AS/NZS 60335.2.40
Advertisement