SPEC 2C - : References
This document references the following standards:
ABMA 11
ABMA 9
AISC 360
ALI A14.3
API RP 2A-WSD
API RP 2D
API RP 2X
API RP 500
API RP 505
API SPEC 2H
API SPEC 9A
API SPEC Q1
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-3
ASNT SNT-TC-1A
ASTM A295/A295M
ASTM A320/A320M REV A
ASTM A370
ASTM A485
ASTM A578/A578M
ASTM A770/A770M
ASTM E165/E165M
ASTM E186
ASTM E23
ASTM E280
ASTM E446
ASTM E45 REV A
ASTM E709
ISO 148-1
ISO 281
ISO 683-17
AGMA 2001-D04
AGMA 908-B89
API RP 14F
API RP 2A-LRFD
API RP 2D-2
API RP 2N
API RP 2TOP
API RP 75
ASME/BPVC SEC V
ASTM SI10
BSI BS 7608 + A1
CEN EN 13852-1
IEC 61892-1
IEC 61892-2
IEC 61892-3
IEC 61892-4
IEC 61892-5
IEC 61892-6
IEC 61892-7
IEEE 45
ISO 4967
ISO TS 13725
NFPA 70
ASME B18.2.1
ASME HST-4
This document is referenced by the following standards:
ISO 19904-1
ISO 19360
ISO 13628-15
BSI BS EN ISO 13628-15
30 CFR PART 250
DNV-OS-E201
ASME B31.4
ABS 63
ISO 19901-3
COE EM 385-1-1
CEN EN ISO 19901-3
Advertisement