9303 PART 12 - : References
This document references the following standards:
ITU-T X.690
ITU-T X.509
ISO/IEC 15946-5
ISO/IEC 15946-1
ISO 3166-1
IETF RFC 4055
FIPS PUB 186-4
FIPS PUB 180-4
ANSI X9.62
This document is referenced by the following standards:
ISO/IEC 18013-4
ISO/IEC 18013-2
ISO/IEC TR 30117
ISO 24366
ISO/IEC DIS 23220-1
CEN/TS 17661
ANSI INCITS/ISO/IEC 18013-4
ICAO 9379
ANSI INCITS/ISO/IEC TR 29195
NEN-ISO/IEC 23220-1
RTCA DO-230K
ISO/IEC 39794-5
ISO/IEC 18745-2
ISO/IEC 18745-1
ICAO 10047
Advertisement