9303 PART 9 - : References
This document references the following standards:
ISO/IEC 18745-2
ISO/IEC 39794-5
ISO/IEC 10373-6
ISO/IEC 14443-1
ISO/IEC 14443-2
ISO/IEC 14443-3
ISO/IEC 14443-4
ISO/IEC 18745-2
ISO/IEC 19794-4
ISO/IEC 19794-5
ISO/IEC 19794-6
ISO/IEC 2382-37
ISO/IEC 39794-4
ISO/IEC 39794-5
ISO/IEC 39794-6
ISO/IEC 7816-4
This document is referenced by the following standards:
ISO/IEC 18013-4
ISO/IEC 18013-2
RTCA DO-230K
ISO/IEC 18745-1
BSI BS ISO/IEC 18745-1 - TC
ISO/IEC TR 30117
NEN-ISO/IEC 18745-2
ISO 24366
ISO/IEC DIS 23220-1
CEN/TS 17661
ICAO 10047
ANSI INCITS/ISO/IEC 18013-4
ICAO 9379
ANSI INCITS/ISO/IEC TR 29195
NEN-ISO/IEC 23220-1
Advertisement