9303 PART 11 - : References
This document references the following standards:
ANSI X9.42
FIPS PUB 180-4
FIPS PUB 186-4
FIPS PUB 197
FIPS-PUB-46-3
IETF RFC 2631
ISO/IEC 7816-4
ISO/IEC 7816-8
ISO 11568-2
ISO/IEC 10116
ISO/IEC 11770-2
ISO/IEC 8859-1
ISO/IEC 9796-2
ISO/IEC 9797-1
This document is referenced by the following standards:
ISO/IEC 18013-4
ISO/IEC 18013-2
RTCA DO-230K
ISO/IEC 18745-1
ISO/IEC 18745-2
ISO/IEC 19286
ISO/IEC 39794-5
ISO/IEC TR 30117
NEN-ISO/IEC 18745-2
ISO 24366
ISO/IEC DIS 23220-1
CEN/TS 17661
ICAO 10047
ANSI INCITS/ISO/IEC 18013-4
ANSI INCITS/ISO/IEC 19286
ICAO 9379
ANSI INCITS/ISO/IEC TR 29195
NEN-ISO/IEC 23220-1
Advertisement