47 CFR PART 15 - : References
This document references the following standards:
CTA-542-D
CTA-608-E
CTA-766-D
ETSI EN 300 422-1
IEC CISPR 22
IEEE C63.10
IEEE C63.17
IEEE C63.4
This document is referenced by the following standards:
BSI BS ISO 18185-3
IEEE C63.30
IEEE P2405/D9.5
IEEE N42.53
BSI BS ISO/IEC 18000-4 - TC
ISO/IEC 18000-63
IEEE N42.34
CENELEC EN IEC 63002
IEEE P2847/D3
NEN-EN-IEC 63002
UFGS-26 56 00
ASTM E2933
NEMA C82.15
NEMA C136.52
PIP ELSAP04
NFPA 72
SNZ AS/NZS 4268
NEN-ISO/IEC 18000-63
JEDEC JESD315
ISO/IEC DIS 18047-63
NEMA ICS 7.2
UFC 4-510-01
ATIS 0600041
ASTM F3540
UFGS-34 75 13.13
CSA ISO/IEC 12139-1:12
CSA ISO/IEC 18000-3:12
NEMA C82.18
NEMA C82.16
ETSI TR 134 926
IEEE 1573
CSA ISO/IEC 18000-63:16
NFPA 715
ASTM E1509
NEMA C136.35
NEMA C136.42
NEMA SSL 1
NEMA C12.1
NEMA C136.48
NEMA C82.77-1
WMMA ANSI O1.1-4
ASTM F3586
RTCA DO-235C
NFPA 731
BSI PD IEC/TR 61000-2-5 - TC
CENELEC EN 62734
ETSI ES 203 811-2
CABC CAEC
CABC VOL 2
IEEE N42.17AC
Advertisement