A888 REV A - : References
This document references the following standards:
ASME B1.20.1
ASME B1.20.2M
ASME B1.20.3
ASME B1.20.5
ASME B1.20.7
ASTM A48/A48M
ASTM A644
ASTM D1248
ASTM D3960
ASTM E2349
ASTM E8/E8M
CISPI 301
FED-STD-123J
MIL-STD-129R CHANGE 2
ASTM E1645
ASTM C564 REV A
This document is referenced by the following standards:
CSA B481 SERIES-12
ASME A112.14.6
ICC I-CODE KRC
IAPMO NSPC
ICC I-CODE VPC
NYBC NYPC
ICC I-CODE VRC
NYBC NYRC
UFGS-23 05 15
ASME A112.6.3
ASME A112.6.4
ASME A112.4.3
ASME A112.14.3
ASME A112.14.1
ASME A112.6.7
CSA ASME A112.36.2-2022/CSA B79.2:22
CSA ASME A112.6.4-2022/CSA B79.4:22
CSA ASME A112.6.3-2022/CSA B79.3:22
ASME A112.36.2
ICC I-CODE IPC COMM
ICC I-CODE IRC COMM VOL II
CABC CARC
ASTM A1111
IAPMO CPC
ICC I-CODE NJRC
ASTM C1277
ASTM C1540
ICC I-CODE SCPC
ICC I-CODE SCRC
IAPMO UPC
Advertisement