1138 - : References
This document references the following standards:
IEEE 1591.1
ASTM B117
ASTM B230/B230M
ASTM B398/B398M
ASTM B415
ASTM B416
ASTM B498/B498M
ASTM B502/B502M
IEC 60104
IEC 60794-1-2
IEC 60794-4-10
IEC 60888
IEC 60889
IEC 61089
IEC 61232
IEC 61395
IEEE 1591.1
IEEE 524
ISO 9227
ITU-T G.652
NEMA WC 26
TIA/EIA-455-81B
TIA-455-3B
TIA-455-41A
TIA-455-78-C
TIA-526-7-A
TIA-598-D
This document is referenced by the following standards:
IEEE P1595/D7
Advertisement