C22.2 NO. 60335-2-89:21 - : References
This document references the following standards:
ASHRAE 15
CSA B52-18
ANSI Z97.1
ASHRAE 15
ASHRAE 34
ASTM D6668
ASTM D8211
CSA B51-19
CSA B52-18
CSA C22.1-21
CSA C22.2 NO. 0-20
CSA C22.2 NO. 120-13
CSA C22.2 NO. 140.3-15
CSA C22.2 NO. 153-14
CSA C22.2 NO. 253-20
CSA C22.2 NO. 274-17
CSA C22.2 NO. 61010-2-011-19
CSA C22.2 NO. 94.2-20
CSA CAN/CSA-C22.2 NO. 0.17-00
CSA CAN/CSA-C22.2 NO. 60335-1:16
CSA CAN/CSA-C22.2 NO. 60335-2-24:17
CSA CAN/CSA-C22.2 NO. 60335-2-34:17
CSA CAN/CSA-C22.2 NO. 65-18
IEC 60068-2-52
IEC 60079-0
IEC 60079-1
IEC 60079-10-1
IEC 60079-10-2
IEC 60079-11
IEC 60079-13
IEC 60079-14
IEC 60079-15
IEC 60079-17
IEC 60079-18
IEC 60079-19
IEC 60079-2
IEC 60079-25
IEC 60079-26
IEC 60079-28
IEC 60079-29-1
IEC 60079-29-2
IEC 60079-29-3
IEC 60079-29-4
IEC 60079-31
IEC 60079-32-2
IEC 60079-33
IEC 60079-35-1
IEC 60079-35-2
IEC 60079-5
IEC 60079-6
IEC 60079-7
IEC 60335-2-118
IEC 60335-2-24
IEC 60335-2-34
IEC 60335-2-75
IEC 60695-11-20
IEC 60730-2-6
IEC TR 60079-16
IEC TS 60079-32-1
IEC TS 60079-39
IEC TS 60079-40
IEC TS 60079-42
IEC TS 60079-43
IEC TS 60079-46
IEC TS 60079-47
ISO 1302
ISO 14903
ISO 23953-2
ISO 4126-2
ISO 5149-1
ISO 7010
ISO 817
NEMA 250
NFPA 30A
NFPA 70
This document is referenced by the following standards:
ICC I-CODE IMC COMM
Advertisement