ISO/IEC 20000 - : References
This document references the following standards:
ISO/IEC 38500
ISO/IEC/IEEE 15288
IEC 31010
ISO 10004
ISO 10007
ISO 19011
ISO 21500
ISO 22301
ISO 31000
ISO 55001
ISO 9001
ISO/IEC 19770-1
ISO/IEC 20000-1
ISO/IEC 20000-10
ISO/IEC 20000-2
ISO/IEC 20000-3
ISO/IEC 20000-6
ISO/IEC 27000
ISO/IEC 27001
ISO/IEC 27035-2
ISO/IEC 29110-4-3
ISO/IEC 38500
ISO/IEC TR 20000-11
ISO/IEC TR 20000-5
ISO/IEC TR 20000-7
ISO/IEC TR 29110-5-3
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
This document is referenced by the following standards:
CEN EN 9208
SNV SN EN 9208
ISO/IEC 27035-1
IEEE 15288
CEN EN 17748-1
SNV SN EN 17748-1
NEN-EN 17748-1
IEEE 41062
NEN-EN-ISO 13131
SNV SN EN ISO 13131
CEN EN ISO 13131
NEN-ISO/IEC/IEEE 15288
CSA CAN/CSA-ISO/IEC 27035-1:18
NEN NVN-CLC/TS 50600-5-1
ISO/IEC/IEEE 41062
SNV SN ISO/IEC 27034-5
SNV SN ISO/IEC 27035-1
ISO 16425
SNZ AS/NZS ISO/IEC/IEEE 15288
Advertisement