UFC 3-430-05 - : References
This document references the following standards:
49 CFR PART 192
AGA B109.4
API RP 686
API SPEC 5L
API SPEC 6D
API STD 1104
API STD 617
API STD 618
API STD 619
ASME B1.20.1
ASME B16.1
ASME B16.25
ASME B16.34
ASME B16.40
ASME B16.5
ASME B16.9
ASME B31.8
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-3
ASTM A395/A395M
ASTM A53/A53M
ASTM D2513
ASTM D2517
ASTM F2164
ASTM F2786
ASTM F2945
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
MSS SP-44
NFPA 37
NFPA 54
NFPA 58
UFC 3-460-01
UFGS-23 11 25
UFGS-33 51 15
This document is referenced by the following standards:
UFC 1-200-01
This document is referenced in other ways by the following standards:
UFC 3-430-09
Advertisement