516 - : References
This document references the following standards:
IEEE 957
ASTM D1048
ASTM D1049
ASTM D1050
ASTM D1051
ASTM D120
ASTM F1236
ASTM F1701
ASTM F2522
ASTM F3121/F3121M
ASTM F478 REV A
ASTM F479
ASTM F496
ASTM F696
ASTM F711
ASTM F712
ASTM F855
CSA C225-20
IEC 60060-1
IEC 60060-2
IEC 60060-3
IEC 60855-1
IEC 60895
IEC 60903
IEC 60984
IEC 61057
IEC 61111
IEC 61112
IEC 61229
IEC 61230
IEC 61235
IEC 61236
IEC 61472
IEEE 1048
IEEE 1067
IEEE 1070
IEEE 1307
IEEE 4
IEEE 524
IEEE 957
IEEE C62.92.1
ISO 2307
SAIA A92.2
IEC 60832-1
IEC 61472-2
IEEE 1313.2
IEEE 1654
IEEE 1820
IEEE C95.6
This document is referenced by the following standards:
IEEE C2
IEEE PC62.82.2/D7
IEEE C95.7
NFPA 70E
IEEE C62.82.2
IEEE 1246
IEEE NESC
UFC 3-560-01
IEEE P2954/D4
IEEE P2991/D6
IEEE P2942/D7
IEEE 1863
Advertisement