CSA/ANSI NGV 5.2-2017 - : References
This document references the following standards:
NFPA 52
CSA/AM CSA/ANSI NGV 4.1-2018
AGA Z223.1
CSA 6.18-02
CSA B108-18
CSA B149.1-20
CSA B51-19
CSA C22.1-21
CSA C22.2 NO. 0.1-19
CSA C22.2 NO. 0.12:19
CSA C22.2 NO. 0.4-17
CSA C22.2 NO. 0.5:16
CSA C22.2 NO. 0.8-19
CSA C22.2 NO. 100-14
CSA C22.2 NO. 139-19
CSA C22.2 NO. 140.2-96
CSA C22.2 NO. 209-M1985
CSA C22.2 NO. 236-15
CSA C22.2 NO. 24:21
CSA C22.2 NO. 66.3-06
CSA C22.2 NO. 77-14
CSA CAN/CSA-C22.2 NO. 0.17-00
CSA NGV 4.3-2018
CSA/AM CSA/ANSI NGV 1-2017
CSA/AM CSA/ANSI NGV 3.1:20
CSA/AM CSA/ANSI NGV 4.1-2018
CSA/AM CSA/ANSI NGV 4.2:14/CSA 12.52:14
CSA/AM CSA/ANSI NGV 4.4:21
CSA/AM CSA/ANSI NGV 4.6:20
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
49 CFR PART 571
ASME B1.1
ASME B1.13M
ASME B1.16M
ASME B1.2
ASME B1.3
ASME B16.33
ASME B18.2.1
ASME B18.2.2
ASME B18.6.2
ASME B18.6.3
ASME B40.100
ASTM B858
ASTM D1149
ASTM D1171
ASTM D1822
ASTM D2000
ASTM D2137
ASTM D256
ASTM D395
ASTM D430
ASTM D471 REV A
ASTM D5420
ASTM D5628
ASTM D572
ASTM D573
ASTM D575
ASTM D624
ASTM D638
ASTM D648
ASTM D790
ASTM D865
IEC 60079-0
IEC 60812
IEC 61025
IEEE SI 10
ISO 80000-1
NFPA 497
NFPA 52
NFPA 54
NFPA 70
NFPA 79
ASTM SI10
ASTM A653/A653M
MIL-STD-882E
ASME B36.10
This document is referenced by the following standards:
CSA B108.1-21
ICC I-CODE IFC COMM VOL I
CABC CAFC
This document is referenced in other ways by the following standards:
CSA 12.6-04
Advertisement