A112.4.14 - : References
This document references the following standards:
ASME B1.1
ASME B1.20.1
ASME B16.18
ASME B16.22
ASME B16.26
ASME B16.51
ASSE 1061
ASTM D1599
ASTM D1784
ASTM D2466
ASTM D2467
ASTM D2846/D2846M REV A
ASTM E29
ASTM F1498
CSA B137.6:20
CSA B242-05
ISA 75.01.01
NSF 359
NSF 372
NSF 61/600
ASTM F1970
ASTM F439
AWWA C606
CSA ASME A112.18.1-2018/CSA B125.1-18
ASME A112.18.1
ASTM F876
ASTM F2159 REV A
ASTM F1807
This document is referenced by the following standards:
IAPMO CPC
ICC I-CODE NJRC
NYBC NYPC
UFC 4-510-01
ASME A112.19.10
NSF 14
ICC I-CODE SCPC
ICC I-CODE SCRC
ICC I-CODE IPC
Advertisement