A47/A47M - : References
This document references the following standards:
ASTM A153/A153M REV A
ASTM A247
ASTM A644
ASTM E10
ASTM E140 REV B
ASTM E18
ASTM E8/E8M
FED-STD-123J
MIL-STD-129R CHANGE 2
This document is referenced by the following standards:
JSA JIS B 2239
CSA 12.4:22
CGA G-2.1
ASME B31.5
AIA/NAS NASM16491
ASME B31.1
ASME B31.12
ASME B31.8 INTERPRETATIONS
ASME B31.9
ASME B31.8
ASME B31.5 INTERPRETATIONS
ASME B31T
ASME B31.1 CASES NO. 26
ASME B31J
ASME B16.44
ASME B31E
ASME B16.33
ASME B31.3 SPANISH
ASME COMPANION GUIDE V1
NFPA 52
ASTM F1548
NFPA 30B
NFPA 59
NFPA 58
ASTM F1476
MSS SP-110
MSS SP-58
MIL-DTL-32373B
ACI 301
49 CFR PART 171
46 CFR PART 56
AASHTO M 111M/M 111
AASHTO HM-2023
CSA/AM CSA/ANSI LC 4:22/CSA 6.32:22
UFGS-05 51 00
UFGS-05 52 00
UFGS-05 72 00
SSTD-8070-0044-PIPE REV D
SSTD-8070-0047-PIPE REV C
ASME B31.3
ASTM A338
CGA G-2
ASTM A123/A123M
Advertisement