SPEC 16F - : References
This document references the following standards:
API RP 16Q
API STD 64
AISC 360
API RP 500
API RP 505
API RP 9B
API SPEC 16A
API SPEC 16C
API SPEC 16D
API SPEC 20E
API SPEC 20F
API SPEC 5CT
API SPEC 5L
API SPEC 6A
API SPEC 7K
API SPEC 8C
API SPEC 9A
API STD 6ACRA
API TR 5C3
ASME B31.3
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASNT SNT-TC-1A
ASTM A370
ASTM A388/A388M
ASTM A770/A770M
ASTM A923
ASTM D2240
ASTM E10
ASTM E140 REV B
ASTM E165/E165M
ASTM E18
ASTM E23
ASTM E384
ASTM E388
ASTM E562
ASTM E709
ASTM E747
ASTM E94/E94M
IEC 61892-1
IEC 61892-2
IEC 61892-3
IEC 61892-4
IEC 61892-5
IEC 61892-6
IEC 61892-7
ISO 11120
ISO 6506-1
ISO 6507-1
ISO 6508-1
ISO 9712
NACE MR0175/ISO 15156
NFPA 70
SSPC CS 23.00
AISC 303
API RP 16Q
API STD 64
API TR 6AM
ASTM A703/A703M REV A
ASTM B850
ASTM D4285
ASTM E2109
ASTM E399
ASTM E8/E8M
ISO 13625
ISO 14919
ISO 4624
ISO 8501-1
ISO 8502-3
ISO 8502-9
ISO 8503-1
ISO 8503-2
ISO 8503-4
ISO 8503-5
NACE WJ-4
SSPC PA COM
SSPC SP 1
ASME B31.1
This document is referenced by the following standards:
NORSOK D-001
Advertisement