C37.20.2 - : References
This document references the following standards:
IEEE C37.20.6
NEMA C37.54
ASTM A653/A653M
ASTM A90/A90M
ASTM B117
ASTM D1535
ASTM D1654
ASTM D229
ASTM D2303
ASTM D714
ASTM G21
ICC I-CODE IBC
ICEA S-95-658-2009
IEC 61869-10
IEC 61869-11
IEC 61869-6
IEC 62271-213
IEC/IEEE 62271-37-013
IEEE 1
IEEE 141
IEEE 241
IEEE 242
IEEE 4
IEEE 446
IEEE 693
IEEE C37.010
IEEE C37.04
IEEE C37.06.1
IEEE C37.09
IEEE C37.100.1
IEEE C37.11
IEEE C37.110
IEEE C37.2
IEEE C37.20.10
IEEE C37.20.4
IEEE C37.20.6
IEEE C37.24
IEEE C37.301
IEEE C37.41
IEEE C37.81
IEEE C37.82
IEEE C37.90.1
IEEE C37.90.2
IEEE C57.13
NEMA 260
NEMA C37.54
NEMA C37.55
NEMA WC 70
NEMA Z535.4
NFPA 70
NFPA 70 SPANISH
This document is referenced by the following standards:
BSI BS IEC/IEEE 80005-1 + A1
MIL-DTL-32483A
BSI BS EN 62271-201
BSI BS IEC/IEEE 62271-37-013
CSA C22.2 NO. 31:18
ASME AG-1
NFPA 70B
NFPA 70E
IEEE C37.122.2
CSA C22.2 NO. 178.3:17
NETA MTS
NECA NEIS 430
IEC/IEEE 80005-1
IEEE C37.20.3
UFGS-26 13 32
UFGS-26 22 00.00 10
IEEE C37.10
IEEE C37.20.7
Advertisement