404 - : References
This document references the following standards:
ASTM D149
ASTM D412
ASTM D4325
ASTM D4496
ASTM D991
ICEA P-32-382
ICEA P-45-482-2017
IEEE 4
IEEE 575
IEEE 592
IEEE 82
IEEE C37.09
NEMA C119.4
ASTM D4388
ICEA S-108-720-2018
ICEA S-94-649
ICEA S-97-682-2013
IEC 60502-4
IEC 60840
IEC 62067
This document is referenced by the following standards:
IEEE 400
IEEE 400.3
NETA MTS
UFGS-26 05 13.00 10
IEEE 1816
Advertisement