77 - : References
This document references the following standards:
NFPA 30
NFPA 99
49 CFR PART 105
49 CFR PART 106
49 CFR PART 107
49 CFR PART 109
49 CFR PART 110
49 CFR PART 130
49 CFR PART 171
49 CFR PART 172
49 CFR PART 173
49 CFR PART 174
49 CFR PART 175
49 CFR PART 176
49 CFR PART 177
49 CFR PART 178
49 CFR PART 179
49 CFR PART 180
API RP 1004
API RP 2003
API RP 2219
ASTM D257
ASTM D323 REV A
ASTM D991
ASTM E502 REV A
ASTM F150
ASTM F2413
DODD 4145.26-M CE-02
ESD S20.20
IEC 60079-32-2
IEC 61340-4-4
NFPA 53
NFPA 652
NFPA 654
NFPA 68
NFPA 69
NFPA 70
NFPA 780
NFPA 99
NFPA 30A
NFPA 318
NFPA 326
NFPA 33
NFPA 407
NFPA 495
NFPA 498
IEC 61340-4-5
IEC TS 60079-32-1
IEEE 81
ISO 8031
ISO/IEC 80079-20-2
JSA JIS B 9915
NFPA 1124
NFPA 1125
NFPA 30
NFPA 302
This document is referenced by the following standards:
NFPA 499
NFPA 306
ESD TR7.0-01
NFPA 820
NASA-STD-8719.24 ANX REV B W/CHG 1
UFC 3-460-01
IEEE 45.1
BSI BS EN ISO 16924
46 CFR PART 110
ABS 63
IEST RP-CC022.2
NFPA 45
BSI BS ISO 12643-1
UFC 3-460-03
ISO 12643-1
NFPA 1
NFPA 58
NFPA 59
NFPA 30B
CGA G-5.4
CGA G-5.5
KSC-STD-E-0012 REV G
BSI PD CLC/TR 60079-32-1
MSFC-STD-1800 REV B
NASA-STD-8719.11 REV B W/CHG 1
NASA-STD-8719.12 REV A W/CHG 2
KSC-STD-E-0022 W/CHG 4
ASTM D7901
CEN EN ISO 12643-1
CSA B108.2:23
NEN-EN-ISO 12643-1
Advertisement