DIS 9241-820 - : References
This document references the following standards:
ISO 10075-1
ISO 10075-2
ISO 10075-3
ISO 21801-1
ISO 21801-2
ISO 26800
ISO 6385
ISO 9241-11
ISO 9241-110
ISO 9241-112
ISO 9241-125
ISO 9241-129
ISO 9241-13
ISO 9241-154
ISO 9241-161
ISO 9241-171
ISO 9241-210
ISO 9241-220
ISO 9241-333
ISO 9241-391
ISO 9241-392
ISO 9241-394
ISO 9241-400
ISO 9241-410
ISO 9241-420
ISO 9241-500
ISO 9241-910
ISO 9241-920
ISO 9241-940
ISO 9241-960
ISO 9241-971
ISO TR 9241-331
ISO TR 9241-380
ISO TR 9241-393
ISO TR 9241-810
ISO TS 18152
ISO TS 9241-126
ISO TS 9241-430
ISO/IEC 18039
ISO/IEC 22121-2
ISO/IEC 29138-1
ISO/IEC 30113-1
ISO/IEC 30113-11
ISO/IEC 30113-12
ISO/IEC 30122-1
ISO/IEC 30122-2
ISO/IEC 30122-3
ISO/IEC 30122-4
ISO/IEC 30150-1
ISO/IEC TR 18121
ISO/IEC/IEEE 26511
This document is referenced by the following standards:
ISO/IEC 25062
CSA CAN/CSA-ISO/IEC 40180:18
Advertisement