99 - : References
This document references the following standards:
NFPA 101
NFPA 5000
CGA G-4
CGA G-8.1
CGA M-1
CGA P-2.5
CGA P-2.6
CGA P-2.7
CGA V-5
CGA P-18
CGA P-2
CSA ASME A17.1-2019/CSA B44:19
ASME A17.1
16 CFR PART 1632
21 CFR PART 210
21 CFR PART 211
29 CFR PART 1910 VOL 5
49 CFR PART 173
49 CFR PART 190
AAMI ES60601-1 REDLINE
ASHRAE 170
ASHRAE 202
ASHRAE 90.1 I-P
ASHRAE 90.1 SI
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
ASHRAE GUIDELINE 0
ASHRAE GUIDELINE 1.1
ASME A17.3
ASME B1.20.1
ASME B16.22
ASME B16.26
ASME B16.50
ASME B31.3
ASME B40.100
ASME PVHO-1
ASSE SERIES 6000
ASTM A269/A269M
ASTM A312/A312M REV A
ASTM B103/B103M
ASTM B280
ASTM B32
ASTM B819
ASTM B828
ASTM B88
ASTM D1785 REV A
ASTM D2466
ASTM D2467
ASTM D2672
ASTM D2846/D2846M REV A
ASTM D4359
ASTM D5/D5M
ASTM E119
ASTM E136
ASTM E1537
ASTM E1590
ASTM E2652
ASTM E2965 REV A
ASTM E84 REV B
ASTM F2213
ASTM F2503
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F493
ASTM G63
ASTM G72/G72M
ASTM G88
ASTM G93/G93M
ASTM G94
BICSI ITS DICTIONARY
CDA A4015
CGA C-7
NFPA 10
NFPA 101
NFPA 110
NFPA 111
NFPA 13
NFPA 14
NFPA 1600
NFPA 1670
NFPA 170
NFPA 20
NFPA 2001
NFPA 211
NFPA 220
NFPA 25
NFPA 252
NFPA 259
NFPA 260
NFPA 261
NFPA 286
NFPA 30
NFPA 31
NFPA 37
NFPA 400
NFPA 418
CGA G-4
CGA G-4.1
CGA G-6.1
CGA G-6.5
CGA G-8.1
CGA M-1
CGA P-18
CGA P-2.5
CGA P-2.6
CGA P-2.7
CGA P-50
CGA V-1
CGA V-5
CSA ASME A17.1-2019/CSA B44:19
CSA C22.2 NO. 0.3-09
DOE STD-3020-97
IEC 80001-1
IEEE 3001.2
IEEE 3001.5
IEEE 3003.2
IEEE 3006.2
IEEE 3006.3
IEEE 3006.5
IEEE 3006.7
IEEE 3006.9
IEEE 3007.1
IEEE 3007.2
IEEE 3007.3
IEEE 493
IEEE 602
ISA 7.0.01
MSS SP-58
NEMA ICS 2.3
NEMA PB 1.1
NEMA WD 6
NETA ATS
NFPA 45
NFPA 495
NFPA 5000
NFPA 53
NFPA 54
NFPA 55
NFPA 551
NFPA 58
NFPA 70
NFPA 701
NFPA 70B
NFPA 72
NFPA 730
NFPA 750
NFPA 77
NFPA 82
NFPA 853
NFPA 90A
NFPA 90B
NFPA 91
NFPA 96
NFPA 99B
NFPA HAZ10
TIA-569-E
TIA-606-D
LIA Z136.3
CGA V-6
CGA P-1
CGA E-10
CGA P-2
ASME A17.1
This document is referenced by the following standards:
NFPA 1
BSI BS EN ISO 9170-2
CSA Z275.1:23
CGA E-16
CGA G-8.3
CGA M-22
CGA P-12
CGA P-41
CGA SB-23
CGA M-28
CGA P-56
CGA PS-40
BSI BS EN ISO 9170-1
ASME A18.1
NASA-STD-8719.11 REV B W/CHG 1
BSI BS EN ISO 7396-1 + A1
UFC 4-510-01
ISO DIS 7396-3
IAPMO UPC
ICC I-CODE IEBC
ASME B31.12
ICC I-CODE IMC
ICC I-CODE IPC
Advertisement