NEN-EN 4905 - : References
This document references the following standards:
14 CFR PART 45
A4A SPEC 2000 CHAPTER 9
CEN EN 4906
CEN EN 9100
EUROCAE ED-14G
ISO 105-X12
ISO/IEC 18000-6
ISO/IEC 18000-63
ISO/IEC 18046-3
ISO/IEC 18047-6
MIL-STD-202H
MIL-STD-810H CHANGE 1
RTCA DO-160G
14 CFR PART 25
This document is referenced in other ways by the following standards:
NEN-EN 4817
Advertisement