ISO/IEC 25019 - : References
This document references the following standards:
ISO/IEC 25010
ISO 25065
ISO 7498-2
ISO 9001
ISO 9241-11
ISO 9241-110
ISO 9241-14
ISO 9241-210
ISO/IEC 2382
ISO/IEC 25000
ISO/IEC 25010
ISO/IEC 25012
ISO/IEC 25020
ISO/IEC 25021
ISO/IEC 25022
ISO/IEC 25030
ISO/IEC 25040
ISO/IEC 25062
ISO/IEC 25063
ISO/IEC 25064
ISO/IEC 25066
ISO/IEC TR 24028
ISO/IEC TS 25011
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15026-1
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15939
ISO/IEC/IEEE 24765
IEEE 1517
This document is referenced by the following standards:
BSI BS ISO/IEC 25010
Advertisement