ISO/IEC 19794-8 - : References
This document references the following standards:
ISO 12233
ISO/IEC 15408-1
ISO/IEC 15408-2
ISO/IEC 15408-3
ISO/IEC 19784-1
ISO/IEC 19785-1
ISO/IEC 19785-2
ISO/IEC 19794-1
ISO/IEC 19795-1
ISO/IEC 19795-2
ISO/IEC 19795-4
ISO/IEC 19795-5
ISO/IEC 7816-11
ISO/IEC 7816-4
ISO/IEC 7816-6
ISO/IEC 8825-1
ISO/IEC TR 19795-3
ISO/IEC 29109-1
ISO/IEC 19795-6
ISO/IEC 19795-7
ANSI X9.84
This document is referenced by the following standards:
ISO/IEC 24787
ISO/IEC 29109-8
Advertisement