IEEE 404 - : References
This document references the following standards:
IEEE 592
ASTM D149
ASTM D4325
ASTM D4388
ASTM D4496
ASTM D991
IEC 60502-4
IEC 60840
IEEE 575
IEEE 592
NEMA C119.4
ASTM D412
IEEE C37.09
IEEE 82
IEEE 4
ICEA P-32-382-2007
ICEA S-94-649-2013
ICEA S-97-682-2013
ICEA P-45-482-2017
ICEA S-108-720-2018
This document is referenced by the following standards:
VA 26 05 13
IEEE 1816
UFGS 33 71 02
IEEE 3001.5
UFGS-33 71 01.00 40
IEEE 1120
CSA C22.3 NO. 7-15
UFGS-26 32 14.00 10
UFGS-26 32 15.00 10
NAV NFGS-DB-G5000
NAV NFGS-16302 REV D
NAV NFGS-Y-16375 REV D
UFGS-33 70 01.00 10
COE CEGS 16370
COE CEGS 16263
FED H-08-1 SEC 16126
IEEE 576
UFGS-L-16303N
COE CEAGS 16370B
IEEE 400
COE MOGS-16401
COE CEAGS 16375A
IEEE 1511
COE CEGS 16375
COE CEGS 16264
COE MOGS-16402
UFC 3-550-03FA
IEEE 400.4
IEEE 1242
IEEE 525
CSA C22.2 NO. 272-14
IEEE 400.1
IEEE C62.82.1
IEEE 1185
NETA MTS
IEEE 400 SERIES
UFGS-33 71 01
IEEE P48/D6
FAA-C-1391 REV D
UFGS-26 32 15.00
UFGS-26 05 13.00 40
IEEE 400.3
Advertisement