IETF RFC 2126 - : References
This document references the following standards:
IETF RFC 1006
IETF RFC 1277
IETF RFC 793
ISO/IEC 8072
ISO/IEC 8073
ISO/IEC 8348
This document is referenced by the following standards:
BSI BS ISO/IEC 9594-5
ATIS 0700724
ETSI TS 187 005
IEC 60870-6-702
CENELEC EN 60870-6-702
BSI BS EN 60870-6-702
DIN EN 60870-6-702
DIN EN 60870-6-702
CEI EN 60870-6-702
ITU-T G.7712
ITU-T Y.1703
ETSI TS 133 108
ICAO 9896
ITU-T X.519
CSA CAN/CSA-ISO/IEC 21992-04
ISO/IEC 9594-5
NEN-ISO/IEC 9594-5
CSA ISO/IEC 9594-5:21
ANSI INCITS/ISO/IEC 9594-5
Advertisement