ASHRAE SYSTEMS & EQUIP IP - : References
This document references the following standards:
ASHRAE 62.1
ASME B16.34
ICC I-CODE IBC
ISA 75.01.01
16 CFR PART 305
29 CFR PART 1910
AHRI 850 I-P
AMCA 204
AHRI 410
AHRI 610 I-P
AHRI 620 I-P
ASHRAE GUIDELINE 0
ASHRAE GUIDELINE 29
ASME PTC 6S REPORT
ASHRAE 62.1
ASHRAE 90.1-2016 I-P
ASHRAE 90.2
ASCE 7-10
ASHRAE 111
ASHRAE 135
ASHRAE 147
ASHRAE 16
ASHRAE 189.1
ASHRAE 37
ASHRAE 41.6
ASHRAE 52.2
ASHRAE 55
NFPA 90A
NFPA 54
NFPA 31
NFPA 211
NFPA 204
NFPA 101
NEMA MG 11
NEMA MG 10
NEMA MG 1
NEMA C84.1
NEMA 410
MSS SP-58
ISO 5151
ISO 3741
ISO 13256-1
ISO 13253
IEC 60534-1
IEC 60335-2-40
IEC 60038
CEN EN 779
CEN EN 1822-1
CEN EN 12900
AWWA C150/A21.50
ASTM F441/F441M
ASTM E84
ASTM E1597
ASTM E1171
ASTM D2992
ASTM D2837
ASTM D1785
ASTM C916
ASTM C732
ASTM C1071
ASTM B88
ASTM B280
ASTM A1011/A1011M
ASTM A1008/A1008M
ASME/BPVC SEC VII
ASME/BPVC SEC IX
ASME/BPVC SEC I
ASME PTC 4
ASME PTC 25
ASME PTC 23
ASME CSD-1
ASME B36.10M
ASME B31.9
ASME B31.5
ASME AG-1 INTERPRETATIONS
ASHRAE 96
ASHRAE 93
ASHRAE 84
ASHRAE 64
ASHRAE 41.3
ASHRAE 41.1
ASHRAE 33
ASHRAE 26
ASHRAE 23
ASHRAE 20
ASHRAE 113
ASHRAE 103
ASHRAE 100
ASA S12.51
AMCA 99
AMCA 320
AMCA 210
AMCA 205
AMCA 201
AHRI 700
AHRI 680 I-P
AHRI 580
AHRI 575
AHRI 540
AHRI 520
AHRI 480
AHRI 460
AHRI 365 I-P
AHRI 340/360
AHRI 310/380
AHRI 275
AHRI 270
AHRI 210/240
AHRI 1230
AHRI 1060 I-P
NFPA 90B
NFPA 501
NFPA 37
NEMA SM 24
ISO 3977-1
IEEE 1547
CEN EN 1434-1
ASTM C518
ASTM C335/C335M
ASTM C177
ASTM C1114
ASTM A53/A53M
ASTM A106/A106M
ASME/BPVC SEC VIII-1
ASME PTC 6A
ASME PTC 6
ASME PTC 50
ASME PTC 22
ASME B31.1
ASHRAE GUIDELINE 4
ASHRAE 79
ASHRAE 51
ASHRAE 138
ASHRAE 125
NACE SP0169
ASME B1.20.1
NFPA 5000
NFPA 70
NFPA 85
NFPA 850
MIL-STD-282B CONT. DIST.
NAV MIL-HDBK-1032/2
NFPA 13
IEEE 519
ASTM A480/A480M REV B
ASTM A568/A568M
ASTM A924/A924M
ASTM C423
ASTM E1554/E1554M
ASTM E2342/E2342M
This document is referenced by the following standards:
FAA HDBK-001
AHRI 760 I-P
FED H-08-1 SEC 15625
FED H-08-1 SEC 02710
FED H-08-1 SEC 15781
ASHRAE 90435
AGA Z223.1
ASHRAE 152
ASHRAE 90557
CSA CAN/CSA-C448 SERIES-13
ISO FDIS 18566-1
NFPA 130
ASHRAE 152
ASHRAE TRAN 2004-1 BOOK
UFGS-23 31 13
FAA-STD-032
UFGS-42 22 16.00 40
AGA Z223.1
UFGS-23 31 13.00 40
AGA GEOP U-1
Advertisement