ASHRAE SYSTEMS & EQUIP SI - : References
This document references the following standards:
AHRI 460
AHRI 480
AHRI 520
AHRI 540
AHRI 575
AHRI 580
AHRI 680 I-P
AHRI 700
AMCA 210
AMCA 320
ASA S12.51
ASHRAE 103
ASHRAE 20
ASHRAE 23
ASHRAE 26
ASHRAE 33
ASHRAE 64
ASHRAE 84
ASHRAE 93
ASHRAE 96
ASME AG-1 INTERPRETATIONS
ASME B31.5
ASME B31.9
ASME B36.10M
AHRI 310/380
AHRI 1060 I-P
NFPA 90B
NFPA 90A
NFPA 54
NFPA 501
NFPA 37
NFPA 204
NFPA 101
NEMA SM 24
NEMA 410
ISO 5151
ISO 3977-1
ISO 13256-1
ISO 13253
IEEE 1547
IEC 60038
CEN EN 1434-1
ASTM E84
ASTM C916
ASTM C732
ASTM C518
ASTM C335/C335M
ASTM C177
ASTM C1114
ASTM C1071
ASTM A53/A53M
ASTM A106/A106M
ASTM A1011/A1011M
ASTM A1008/A1008M
ASME/BPVC SEC VIII-1
ASME PTC 50
ASME PTC 22
ASME B31.1
ASHRAE 41.3
ASHRAE 41.1
ASHRAE 125
ASHRAE 113
ASHRAE 100
AMCA 99
AMCA 205
AMCA 201
AHRI 365 I-P
AHRI 340/360
AHRI 275
AHRI 270
AHRI 210/240
AHRI 1230
ASME PTC 6A
ASME PTC 6
ASHRAE GUIDELINE 4
ASHRAE 79
ASHRAE 51
ASHRAE 138
ASHRAE 62.1
ASME CSD-1
ASME PTC 23
ASME PTC 25
ASME PTC 4
ASME/BPVC SEC I
ASME/BPVC SEC IV
ASME/BPVC SEC IX
ASME/BPVC SEC VI
ASME/BPVC SEC VII
ASTM B280
ASTM B88
ASTM D1785
ASTM D2837
ASTM D2992
NFPA 31
NEMA MG 11
NEMA MG 10
NEMA MG 1
NEMA C84.1
MSS SP-58
ISO 3741
IEC 60534-1
IEC 60335-2-40
CEN EN 779
CEN EN 1822-1
CEN EN 12900
AWWA C150/A21.50
ASTM F441/F441M
ASTM E1597
ASTM E1171
MIL-STD-282B CONT. DIST.
IEEE 519
ASTM E2342/E2342M
ASTM E1554/E1554M
ASTM C423
ASTM A924/A924M
ASTM A480/A480M REV B
NFPA 13
NAV MIL-HDBK-1032/2
NFPA 850
NFPA 85
NFPA 70
NFPA 5000
ASHRAE 55
ASHRAE 52.2
ASHRAE 41.6
ASHRAE 37
ASHRAE 189.1
ASHRAE 16
ASHRAE 152
ASHRAE 147
ASHRAE 135
ASHRAE 111
ASME PTC 6S REPORT
ASHRAE GUIDELINE 29
ASHRAE GUIDELINE 0
ASHRAE 90.2
ASHRAE 90.1-2016 I-P
ASHRAE 62.1
ASCE 7-10
AMCA 204
AHRI 850 I-P
AHRI 620 I-P
AHRI 610 I-P
AHRI 410
29 CFR PART 1910
16 CFR PART 305
ASME B1.20.1
ASME B16.34
This document is referenced by the following standards:
NFPA 211
NFPA 211
UFGS-23 31 13
UFGS-42 22 16.00 40
UFGS-42 22 00
AGA Z223.1
UFGS-23 31 13.00 40
Advertisement