ISO/IEC 20000-3 - : References
This document references the following standards:
ISO/IEC TR 20000-5
ISO/IEC 27013
ISO/IEC 20000-1
ISO/IEC 20000-2
ISO 19011
ISO 9001
ISO/IEC 17000
ISO/IEC 17011
ISO/IEC 27013
ISO/IEC 27001
ISO/IEC 27002
ISO/IEC 17050-1
ISO/IEC 17050-2
ISO/IEC 20000-1
ISO/IEC 20000-2
ISO/IEC TR 20000-5
This document is referenced by the following standards:
SNV SN ISO 22313
ETSI TR 101 552
SNZ SA/SNZ TR ISO/IEC 20000.10
SNZ SA/SNZ TR ISO/IEC 20000.5
ETSI EG 202 009-1
CSA CAN/CSA-ISO/IEC TR 20000-5:15
ISO/IEC/IEEE 15289
SNV SN EN ISO 22313
DIN ISO 37500
ISO/IEC TR 20000-11
CSA CAN/CSA-ISO/IEC 27013:16
IEEE ISO/IEC/IEEE 15289
ISO 22313
ISO 37500
ISO/IEC 20000-6
ISO/IEC 27035-1
ISO/IEC 27036-1
ISO/IEC 27039
ISO/IEC FDIS 27034-5
ETSI EN 305 174-2
CSA CAN/CSA-ISO/IEC TR 20000-12:18
CSA CAN/CSA-ISO/IEC 27035-1:18
ISO 21001
ISO/IEC/IEEE FDIS 41062
ISO/IEC 20000-10
BSI BS ISO/IEC/IEEE 15289
ISO/IEC TR 22678
ISO/IEC TR 20000-7
Advertisement