ISO/IEC 27013 - : References
This document references the following standards:
ISO/IEC 27000
ISO/IEC TR 20000-5
ISO 19011
ISO 31000
ISO 9000
ISO 9004
ISO/IEC 20000-1
ISO/IEC TS 15504-8
ISO/IEC TR 20000-5
ISO/IEC 20000-2
ISO/IEC 20000-3
ISO/IEC 27000
ISO/IEC 27001
ISO/IEC 27002
ISO/IEC 27003
ISO/IEC 27004
ISO/IEC 27005
ISO/IEC 27006
ISO/IEC 27007
ISO/IEC 27010
ISO/IEC 27014
This document is referenced by the following standards:
SNZ SA/SNZ TR ISO/IEC 20000.10
SNZ SA/SNZ TR ISO/IEC 20000.5
SNZ AS/NZS ISO/IEC 20000.3
CSA CAN/CSA-ISO/IEC TR 20000-5:15
BSI BS EN ISO/IEC 27000
BSI PD ISO/IEC TR 20000-5
BSI PD ISO/IEC TR 90006
BSI BS ISO/IEC 20000-10
Advertisement