ASME B16.44 - : References
This document references the following standards:
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
ASME B1.20.1
ASTM A108
ASTM A126
ASTM A197/A197M
ASTM A395/A395M
ASTM A47/A47M
ASTM A48/A48M
ASTM A505
ASTM A536
ASTM B117
ASTM B16/B16M
ASTM B283/B283M
ASTM B536
ASTM B62
ASTM D395
ASTM D4894
ASTM D4895
ASTM D573
ASTM E29
ISO 9000
ASTM B584
ISO 9001
ASTM D412
ASTM D471 REV A
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
MPIF 35 P/F STEEL PARTS
ASTM A1011/A1011M
This document is referenced by the following standards:
FLBC FLRC
ASCE 25-16
CABC CARC
ICC I-CODE IFGC COMM
ICC I-CODE IRC
ICC I-CODE IRC COMM VOL II
ICC I-CODE ORC
ICC I-CODE IFGC
ASME B16.25
FLBC FLFGC
ICC I-CODE SCFGC
ICC I-CODE SCRC
ICC I-CODE NCRC
ICC I-CODE VRC
KSC-DE-512-SM REV M
ICC I-CODE VFGC
ICC I-CODE IRCPCSBC
ICC I-CODE ORMSC
NFPA 54
ICC I-CODE MNMFGC
ICC I-CODE MNRC
NORSOK D-007
ICC I-CODE KRC
NYBC NYFGC
NYBC NYRC
CSA B149.1-20
ICC I-CODE NJRC
IAPMO UMC
CSA/AM CSA/ANSI LC 4:22/CSA 6.32:22
Advertisement