API SPEC 2C - : References
This document references the following standards:
API RP 2A-WSD
API RP 2D
API SPEC 2H
API RP 2X
ABMA 11
ABMA 9
AGMA 908-B89
AISC 325
API RP 14F
API RP 2D
API RP 2N
API RP 2X
API RP 500
API RP 505
API SPEC 2H
API SPEC 9A
ASME/BPVC SEC V
ASNT SNT-TC-1A
ASTM A295/A295M
ASTM A320/A320M REV A
ASTM A485
ASTM A578/A578M
ASTM A770/A770M
ASTM E165/E165M
ASTM E709
CEN EN 13852-1
IEC 61892-1
IEC 61892-3
IEC 61892-4
IEC 61892-5
IEC 61892-6
IEC 61892-7
ISO 148-1
ISO 281
ISO TS 13725
API RP 14C
API RP 2A-WSD
ASME HST-4
ASME B18.2.1
AGMA 2001-D04
AISC 360
ALI A14.3
NFPA 70
ISO 4967
ISO 683-17
IEC 61892-2
IEEE 45
ASTM E23 REV B
ASTM E45
BSI BS 7608 + A1
ASME/BPVC SEC IX
ASTM E446
This document is referenced by the following standards:
COE EM 385-1-1
30 CFR PART 250
API RP 2A-LRFD
API RP 2T
ASME B31.4
API RP 2I
API RP 75
API RP 2FPS
API BULL 2V
BSI BS EN ISO 13628-15
DNVGL-OS-E201
ISO 19360
ISO DIS 19359.2
UFC 3-320-07N
CSA CAN/CSA-ISO 19904-1-07
ISO 19904-1
CEN EN ISO 19904-1
API RP 2TOP
ABS 63
DNVGL-RP-N201
BSI BS EN ISO 19904-1 - TC
Advertisement