NFPA 77 - : References
This document references the following standards:
NFPA 30A
NFPA 326
NFPA 407
NFPA 70
NFPA 495
API RP 2003
API RP 2003
ASTM D257
ASTM D991
ASTM F2413
CENELEC CLC/TR 50404
CENELEC EN 61241-2-2
IEC 61340-4-4
JSA JIS B 9915
NFPA 1125
NFPA 302
NFPA 318
NFPA 326
NFPA 495
NFPA 496
NFPA 498
NFPA 53
NFPA 69
NFPA 70
NFPA 780
NFPA 654
NFPA 30
NFPA 99
NFPA 654
NFPA 407
NFPA 30A
NFPA 1124
NFPA 30
ASTM E502 REV A
This document is referenced by the following standards:
API RP 2027
API STD 2610
PIP ELCGL01
NFPA 921
AAMI TIR15
MSFC-STD-1800 REV B
API RP 74
API RP 54
API RP 14F
ISO 12643-1
NFPA 79
NFPA 484
API STD 2015
NFPA 59
NFPA 30B
NFPA 1
ASTM D5364
NFPA 329
NFPA 45
NFPA 12
NFPA 34
NFPA 91
NFPA 12A
NFPA 85
NFPA 120
NFPA 122
NFPA 52H
NFPA 409H
NFPA 55H
NFPA 30H
NFPA 850
CENELEC CLC/TR 60079-32-1
FAA FO 8900.1 VOLUME 6
NFPA 400
NFPA 1H
NFPA 409
NFPA 820
NFPA 55
NFPA 652
UFGS-13 27 54.00 10
UFGS-16665A
UFGS-33 56 10
DA PAM 385-64
DA PAM 385-65
UFGS-33 52 10
IEEE 1100
FED H-08-1 SEC 16735
FED H-08-1 SEC 16742
COE EM 1110-1-4010
IEEE 142
FAA-STD-020 REV B
IEEE 45
FED H-08-1 SEC 16770
FED H-08-1 SEC 16741
IEEE 602
IEEE C2
FAA-STD-019 REV E
FED H-08-1 SEC 16740
FED H-08-1 SEC 16761
NFPA 70E
NFPA 35
API RP 14FZ
UFC 3-460-03
KSC-STD-E-0012 REV F
API RP 540
NAVSUP PUB 558 REV 1
NFPA 58
AIAA S-061
NAVSUP 12410.16A
NFPA 2001
NFPA 59A
UFC 3-460-01
ASHRAE HVAC APPLICATIONS IP HANDBOOK
API RP 2023
NFPA 664
NFPA 61
NFPA 33
IEST RP-CC022.2
NFPA 32
BICSI ESSDRM
UFC 3-520-01
NFPA 52
ASHRAE HVAC APPLICATIONS SI HANDBOOK
API RP 1621
NFPA 655
NFPA 385
API RP 1615
NFPA 70EH
NFPA 36
API RP 2021
NFPA 350
UFC 3-575-01
NFPA 10
IEEE NESC
API STD 1631
API RP 1626
API RP 2219
API/IP RP 1540
API RP 14J
API RP 2219
ABS 63
CEI CLC/TR 60079-32-1
IEC TS 60079-32-1
NFPA 499
COMDTINST 16000.7B CHANGE 2
UFGS-13 49 20.00 10
UFGS-48 16 00
BSI PD CLC/TR 60079-32-1
ISO 16924
NFPA 99H
IEEE 45 SERIES
NFPA 33
BSI BS ISO 12643-1
NFPA 472H
CEN EN ISO 16924
AFI 32-1065
BSI BS EN ISO 16924
IEEE 45.1
29 CFR PART 1910
AGA XK1801
ASTM D7901
CSA C22.1-21
CSA C22.1HB-21
CSA Z276:22
CSA Z462-21
DODD 4145.26-M CE-02
KSC-STD-E-0022 W/CHG 3
NASA-STD-8719.11 REV B W/CHG 1
NASA-STD-8719.12 REV A W/CHG 2
NFPA 20
UFGS-33 01 50.31
NFPA 70 HDBK
Advertisement