CAN/CSA-ISO/IEC 15939-08 - : References
This document references the following standards:
IEEE 1061
ISO 9000
ISO 9001
ISO/IEC 14143-1
ISO/IEC 14143-6
ISO/IEC 16085
ISO TR 10017
SNZ AS/NZS ISO/IEC 9126.2
SNZ AS/NZS ISO/IEC 9126.3
SNZ AS/NZS ISO/IEC 9126.4
This document is referenced by the following standards:
NAVAIR 5234.5A
Advertisement