API STD 682 - : References
This document references the following standards:
ISO 13709
API STD 676
API STD 610
ASME B73.2
ASME B73.1
API SPEC 5L
API STD 526
API STD 610
API STD 676
ASME B1.1
ASME B1.20.1
ASME B16.11
ASME B16.20
ASME B16.5
ASME B73.1
ASME B73.2
ASME PTC 8.2
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASTM A105/A105M
ASTM A106/A106M
ASTM A181/A181M
ASTM A194/A194M
ASTM A197/A197M
ASTM A217/A217M
ASTM A312/A312M
ASTM A338
ASTM A436
ASTM A487/A487M
ASTM A494/A494M
ASTM A524
ASTM A53/A53M
ASTM A582/A582M
ASTM A744/A744M
ASTM B127
ASTM B164
ASTM B473
ASTM B564
ASTM B574
ASTM B575
ASTM B637
CEN EN 10088-3
CEN EN 10213-2
CEN EN 10213-4
CEN EN 10222-5
CEN EN 10250-4
CEN EN 10269
CEN EN 13445-1
CEN EN 287-2
CEN EN 288-1
IEC 60529
ISO 12725
ISO 15649
ISO 261
ISO 262
ISO 2858
ISO 286-2
ISO 2892
ISO 3506-1
ISO 3506-2
ISO 6208
ISO 629
ISO 7005-1
ISO 7-1
ISO 724
ISO 9327-5
ISO 965-1
ISO 9725
JSA JIS G 3214
JSA JIS G 4303
JSA JIS G 4319
JSA JIS G 5121
NEMA 250
NFPA 70
CEN EN 13445-2
CEN EN 13445-3
CEN EN 13445-4
CEN EN 13445-5
CEN EN 13445-8
ISO 965-2
ISO 965-3
ISO 965-4
ISO 965-5
ASME B31.3
IEC 60079-5
IEC 60079-0
IEC 60079-18
IEC 60079-11
IEC 60079-26
IEC 60079-14
IEC 60079-15
IEC TR 60079-16
IEC 60079-7
IEC 60079-6
IEC 60079-17
IEC 60079-19
IEC 60079-2
IEC 60079-1
IEC 60079-25
API STD 614
API STD 520 PT II
ASTM A182/A182M REV A
ASTM A193/A193M
ASTM A269/A269M REV A
ASTM A276/A276M
ASTM A351/A351M
ASTM A439/A439M
ASTM D1418
ASME/BPVC SEC IX
ASTM A153/A153M REV A
40 CFR PART 60
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
ISO 13709
ISO 7-2
ISO 3069
ISO 10438-1
ISO 10438-3
ISO 1629
ISO 4200
This document is referenced by the following standards:
API STD 674
PIP RESP73V
CEN EN ISO 14414
ASME 14414
ASME QME-1
DIN EN ISO 14414
ASME EA-2G
DIN EN ISO 14414
ISO 5776
API RP 686
NORSOK R-001
ISO/ASME 14414
API RP 691
UFGS-33 52 43.23
NFPA 59A
PIP RESP004
PIP REEP006
FM 1371
FM 1310
FM 1311
FM 1319
PIP REEP007
API STD 681
BSI BS EN ISO 13709
API RP 17X
Advertisement