ASME B1.2 - : References
This document references the following standards:
ASME B1.1
ASME B1.3
ASME B89.3.1
ASME B47.1
ASME B89.1.9
ASME B1.1
ASME B46.1
ASME B89.1.6
ASME B1.7
ASME B1.3
This document is referenced by the following standards:
ASME B18.9
ASTM A962/A962M
CEN EN ISO 14693
AWWA C111/A21.11
API SPEC 6A
ASME B18.2.1
ASME B1.12
ASME/BPVC SEC II-A-1
ASME/BPVC SEC II-A-2
ASME/BPVC SEC II-C
AASHTO M 292M/M 292
NFPA 1963
ASME B1.20.1
MIL-HDBK-204A
MSFC-STD-557 REV B
API SPEC 16C
MIL-S-7742D
FED-STD-H28/6A W/CHG NOTICE 1
ISO 10423
UFGS-32 84 23
ISO 13628-4
NAV NFGS-02811 REV M
UFGS-32 84 24
COE CEGS 02811
ASME B18.2.6
ASME B1.16M
ASTM F1941/F1941M
ISO 15872
ASME B1.5
API SPEC 7K
API SPEC 11B
ASME B1.21M
ASME Y14.5
ASME B1.20.7
BSI BS ISO 15872
BSI BS EN ISO 10423
CGA V-1
MIL-DTL-24779D
FED-STD-H28B
CSA M430-90
MIL-DTL-32258 (2)
MIL-PRF-51191H CONT. DIST.
AASHTO HM-2022
ASTM A194/A194M REV A
CSA/AM ANSI NGV 5.1:23
Advertisement