NFPA 54 - : References
This document references the following standards:
ASME B1.20.1
NFPA 30
NFPA 409
NFPA 51
NFPA 59
ASME B16.1
NFPA 501
NFPA 86
NFPA 90B
NFPA 52
NFPA 59A
NFPA 70
API STD 1104
NFPA 211
NFPA 37
NFPA 501A
MSS SP-58
NFPA 101
NFPA 96
NFPA 1192
NFPA 30A
NFPA 68
NFPA 853
NFPA 90A
ASME B16.20
NFPA 58
NFPA 61
NFPA 82
NFPA 88A
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASTM A254/A254M
ASTM A53/A53M
ASTM B280
ASTM B88
ASTM D2420
ASTM F1973
JSA JIS PIPING HDBK
NACE SP0169
ASME B36.10
ASTM A106/A106M REV A
ASTM B210/B210M REV A
ASTM D2513
MSS SP-6
Advertisement