MIL-HDBK-1008C - : References
This document references the following standards:
AR 385-64
ARMY TM 5-813-5
ASME A17.1
COE EM 385-1-1
FED-STD-372
FED-STD-795
IEEE C2
MIL-HDBK-1025/2
MIL-HDBK-1025/6
NAV DM-39
NFPA 1
NFPA 11
NFPA 12
NFPA 1221
NFPA 12A
NFPA 13
NFPA 13D
NFPA 13R
NFPA 14
NFPA 15
NFPA 16
NFPA 17
NFPA 17A
NFPA 1963
NFPA 20
NFPA 204
NFPA 211
NFPA 220
NFPA 232
NFPA 24
NFPA 30
NFPA 303
NFPA 307
NFPA 31
NFPA 312
NFPA 33
NFPA 34
NFPA 37
NFPA 385
NFPA 407
NFPA 409
NFPA 415
NFPA 48
NFPA 49
NFPA 501A
NFPA 51
NFPA 54
NFPA 56F
NFPA 58
NFPA 59A
NFPA 654
NFPA 664
NFPA 72
NFPA 75
NFPA 80
NFPA 80A
NFPA 85
NFPA 85D
NFPA 85E
NFPA 85F
NFPA 87
NFPA 88A
NFPA 90A
NFPA 90B
NFPA 91
NFPA 910
NFPA 911
NFPA 96
NFPA 99B
40 CFR PART 264
40 CFR PART 265
ASTM D92 REV B
ASTM E119 REV A
ASTM E136 REV A
ASTM E648
ASTM E814 REV A
ASTM E84
DODD 6055.09-STD CE-02
FED 4910.1
MIL-F-24385F
MIL-HDBK-1029/2
This document is referenced in other ways by the following standards:
UFC 3-600-01
Advertisement